AVX Corporation 001-002-00
- 收藏
- 对比
001-002-00
244-001-002-00
集成电路(IC)
--
大陆
立即发货

001-002-00 datasheet pdf and Integrated Circuits (ICs) product details from AVX Corporation stock available at utmel
1最小包装量--
001-002-00详情
AVX Corporation 001-002-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
Manufacturer Part Number
709296001002006
Part Life Cycle Code
活跃
Ihs Manufacturer
AVX CORP
Risk Rank
1.47
Samacsys Description
AVX INTERCONNECT - 709296001002006 - CONTACT, SOCKET, 24-28AWG, SOLDER
Manufacturer Series
70-9296
Reach合规守则
unknown
连接器支持类型
连接器附件
001-002-00拓展信息
American Technical Ceramics
AVX Corporation
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics







哦! 它是空的。