AVX Corporation 32507
- 收藏
- 对比
32507
244-32507
集成电路(IC)
--
大陆
立即发货

Locktite Copper Two-Way for Conductor Range 4 Sol.-1 Str.
1最小包装量--
32507详情
AVX Corporation 32507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
32507
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.69
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
1 AWG
端子和接线板类型
线端子
32507拓展信息
American Technical Ceramics
American Technical Ceramics
AVX Corporation
Kyocera AVX
Kyocera AVX
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation







哦! 它是空的。