AVX Corporation 32513
- 收藏
- 对比
32513
244-32513
集成电路(IC)
--
大陆
立即发货

Insulated Security Torx Driver T15s / Clamshell
1最小包装量--
32513详情
AVX Corporation 32513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
32513
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.73
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
环形端子
导线截面
107.26 mm2
32513拓展信息
American Technical Ceramics
AVX Corporation
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics
American Technical Ceramics







哦! 它是空的。