S140T详情
Bahco S140T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome Vanadium Steel
Content
1pc(s)
Head Type
Hexagon
驱动器大小
3/4 in
完成
Chrome
驱动器类型
Square
碎片的数量
14
设置类型
Non-Impact Socket Set
0个相似型号
S140T拓展信息
NSB001-150
Bahco
9031-T
Bahco
87
Bahco
7455-1500
Bahco
SS220-19
Bahco
1RM/SH8
Bahco
1410
Bahco
142
Bahco
1952Z-11/32
Bahco
8072C
Bahco








哦! 它是空的。