DQ12AB6FF30Q5详情
Banner DQ12AB6FF30Q5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 20 C
系列
*
工作电源电压
10 VDC to 30 VDC
输出配置
Bipolar LO
放大器类型
Photoelectric
感应距离
30 mm
感测方法
Background Suppression Fixed
连接方法
4-Pin M12 Connector
光源
Visible Red LED
DQ12AB6FF30Q5拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。