K50ANTGXDQ详情
Banner K50ANTGXDQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate (PC)
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
Voltage, Rating
12 VDC to 30 VDC
Mounting Styles
基座安装
Illuminated
Illuminated
系列
*
类型
K50 Series Pick to Light
子类别
LED指示灯
额定电流
75 mA
终端样式
4-pin M12
房屋颜色
Black
输入类型
NPN
产品类别
Beacons
照明颜色
Green
分段数
1 Segment
产品
Touch K50 Series Pick to Light
灯型
LED
知识产权评级
IP67, IP69K
高度
66 mm
直径
50 mm
K50ANTGXDQ拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。