K50FAPFF100GRCQ详情
Banner K50FAPFF100GRCQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate (PC)
Voltage, Rating
12 VDC to 30 VDC
Mounting Styles
基座安装
Illuminated
Illuminated
子类别
LED指示灯
额定电流
75 mA
终端样式
4-pin M12
房屋颜色
Black
输入类型
PNP
产品类别
Beacons
照明颜色
Green, Red
分段数
2 Segment
灯型
LED
特征
Momentary
知识产权评级
IP67, IP69K
高度
36.8 mm
直径
50 mm
K50FAPFF100GRCQ拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。