LX3E详情
Banner LX3E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Brackets
RoHS
Compliant
Range
75 mm to 200 mm
终端
Cable
工作电源电压
10 VDC to 30 VDC
最大电源电压(DC)
30 V
产品
Emitter
达到SVHC
无SVHC
评级结果
IP65
0个相似型号
LX3E拓展信息
K30LRGX7PQPMA
Banner Engineering
SLM180P6Q
Banner Engineering
T18SN6LQ
Banner Engineering
LG5A65NUQ
Banner Engineering
M12PFF75Q8
Banner Engineering
M18SP6FF50Q
Banner Engineering
LG5A65PIQ
Banner Engineering
MSR3624
Banner Engineering
LG5A65PI
Banner Engineering
LG5A65NI
Banner Engineering








哦! 它是空的。