OTBVP6QDH详情
Banner OTBVP6QDH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
-20°C
系列
OTB
工作电源电压
10 VDC to 30 VDC
输出配置
PNP
工作温度范围
- 20 → +50°C
连接方法
4-Pin M12
知识产权评级
IP66
OTBVP6QDH拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。