QS18VN6FF100Q详情
Banner QS18VN6FF100Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 20 C
系列
QS18
工作电源电压
10 VDC to 30 VDC
输出配置
NPN
放大器类型
Photoelectric
感应距离
100 mm
感测方法
Fixed Field
连接方法
M8 Connector
光源
Visible Red LED
QS18VN6FF100Q拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。