QS30ARH2OQ5详情
Banner QS30ARH2OQ5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 20 C
工作电源电压
10 VDC to 30 VDC
输出配置
NPN, PNP
放大器类型
Photoelectric
感应距离
2 m
感测方法
Opposed Receiver
连接方法
5-Pin Euro-Style Connector
光源
Infrared
QS30ARH2OQ5拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。