S18-2VNDS-2M详情
Banner S18-2VNDS-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 40 C
工作电源电压
10 VDC to 30 VDC
输出配置
NPN
放大器类型
Photoelectric
感应距离
300 mm
感测方法
Diffused
连接方法
Cable
光源
Visible Red LED
S18-2VNDS-2M拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。