S18MBQ-71517详情
Banner S18MBQ-71517重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Cylinder, Threaded - M12
执行器材料
Magnet
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
Obsolete
RoHS
Compliant
操作温度
-40°C ~ 70°C
系列
S18
类型
Switch
电压 - 供电
10V ~ 30V
终端样式
电缆引线
输出类型
NPN, PNP
必须操作
-
必须释放
-
S18MBQ-71517拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering








哦! 它是空的。