Banner Engineering 1254
- 收藏
- 对比
1254
261-1254
圆形连接器
--
大陆
立即发货

2.5Mm Hex Blade X 8.89 (226Mm) /Banner Engineering 1254
1最小包装量--
1254详情
Banner Engineering 1254重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
32-6
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Plug
应力消除
无
产品长度
46.5 mm
1254拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。