Banner Engineering AP31-100H
- 收藏
- 对比
AP31-100H
261-AP31-100H
配件
--
大陆
立即发货

AP31-100H - Banner Engineering MINI-BEAM: Aperture; Horizontal Slotted; 2.5 x 6.4 mm (0.1 x 0.25 in); For Opposed Mode MINI-BEAM Sensors - QTY 20
1最小包装量--
AP31-100H详情
Banner Engineering AP31-100H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2PLB3LB-012
Approvals
cCSAus, CE, cURus, IEC, UL
Lens Shape
Round
Manufacturer
Altech
For Use With
Opposed Mode MINI-BEAM Sensors
端子类型
Screw
镜头颜色
Green
面板后深度
1.46
产品
光圈套件
灯型
LED
知识产权评级
IP65
AP31-100H拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。