Banner Engineering APC30P
- 收藏
- 对比
APC30P
261-APC30P
无类别的
--
大陆
立即发货

APC-30P - Banner Engineering APC-30 Air Purge Collar Delrin; M30X1.5-6g Male and Female Thread (94015)
1最小包装量--
APC30P详情
Banner Engineering APC30P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
34 mm
Minimum Cable Diameter (mm)
21 mm
Angle
Straight
Manufacturer Part Number
ADE1CM403NPSCNK1
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
APC30P拓展信息







哦! 它是空的。