注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1350.645204
10
¥1274.193587
100
¥1202.069426
500
¥1134.027759
1000
¥1069.837509
Banner Engineering BT66ST5-VL
- 收藏
- 对比
BT66ST5-VL
261-BT66ST5-VL
配件
--
大陆
立即发货

BT66ST5-VL - Banner Engineering Glass Fiber, Bifurcated 1.5 mm Bundle, M6 Threaded Tip, Stainless Sheathing 2 Meter Long, Terminated For Plastic Fiber Sensors, Vantage Line (96023)
--最小包装量--
¥
总价: ¥
BT66ST5-VL详情
Banner Engineering BT66ST5-VL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Percentage of Resistance Tolerance @ 25C
±25 %
Supplier Package
Radial
Resistance @ 25C
150 Ohm
Mounting
通孔
Package
Box
Base Product Number
BT66ST5
厂商
Banner Engineering Corporation
Product Status
活跃
For Use With/Related Products
-
Mounting Styles
Thread
操作温度
-40 to 125 °C
系列
BT6
引脚数量
2
配件类型
光缆
感测方法
漫反射
筛选水平
扩展工业
BT66ST5-VL拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。