Banner Engineering B-TL70-QP5
- 收藏
- 对比
B-TL70-QP5
261-B-TL70-QP5
可堆叠塔式照明和元器件
--
大陆
立即发货

B-TL70-QP5 - Banner Engineering TL70 Base Module Supports 1-4 Modules 12-30VDC IP65 Euro 5-pin 150 mm PVC Pigtail Black Housing
1最小包装量--
B-TL70-QP5详情
Banner Engineering B-TL70-QP5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Mounting Styles
Thread
Voltage, Rating
12 VDC to 30 VDC
子类别
开关配件
终端样式
5-pin M12 Euro-Style
房屋颜色
Black
输入类型
Bimodal
知识产权评级
IP65
B-TL70-QP5拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。