Banner Engineering BWC-2MRSFRS12
- 收藏
- 对比
BWC-2MRSFRS12
261-BWC-2MRSFRS12
无类别的
--
大陆
立即发货

Cable Antenna PFP195; RP-SMA Male to RP-SMA Female; 40 Feet
1最小包装量--
BWC-2MRSFRS12详情
Banner Engineering BWC-2MRSFRS12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
PFP-195
Connector A Body Style
Bulkhead
Connector A Gender
Jack (Male)
Connector A Series
RP-SMA
Connector B Body Style
Straight
Connector B Gender
Plug (Female)
Connector B Series
RP-SMA
RoHS
Non-Compliant
电缆长度
40 ft
夹克颜色
Black
BWC-2MRSFRS12拓展信息







哦! 它是空的。