Banner Engineering BWC-2MRSFRS6
- 收藏
- 对比
BWC-2MRSFRS6
261-BWC-2MRSFRS6
配件
--
大陆
立即发货

Cable Antenna PFP195; RP-SMA Male to RP-SMA Female; 20 Feet
1最小包装量--
BWC-2MRSFRS6详情
Banner Engineering BWC-2MRSFRS6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DL60R20
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
RoHS
Non-Compliant
Connector A Gender
Jack (Male)
Connector B Gender
Plug (Female)
Connector B Body Style
Straight
Connector A Series
RP-SMA
Connector A Body Style
Bulkhead
Cable Types
PFP-195
Connector B Series
RP-SMA
系列
*
电缆长度
20 ft
夹克颜色
Black
BWC-2MRSFRS6拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。