Banner Engineering CI4C-3R3
- 收藏
- 对比
CI4C-3R3
261-CI4C-3R3
无类别的
--
大陆
立即发货

CI4C-3R3 datasheet pdf and Unclassified product details from Banner Engineering stock available at utmel
1最小包装量--
CI4C-3R3详情
Banner Engineering CI4C-3R3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 20
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CI4C-3R3拓展信息







哦! 它是空的。