Banner Engineering CL50GRYAN
- 收藏
- 对比
CL50GRYAN
261-CL50GRYAN
无类别的
--
大陆
立即发货

COLUMN LIGHT: 3-COLOR AUDIBLE IN
1最小包装量--
CL50GRYAN详情
Banner Engineering CL50GRYAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
系列
*
照明颜色
Green, Red, Yellow
产品
CL50 Column Light
CL50GRYAN拓展信息







哦! 它是空的。