Banner Engineering DF-G1-KS-Q5
- 收藏
- 对比
DF-G1-KS-Q5
261-DF-G1-KS-Q5
光学传感器 - 光电,工业
--
大陆
立即发货

Fiber Optic Sensors DF-G1 Dual Display Fiber Amplifier; Range: Depends on Fiber; Input 18-30 V dc; Output 1: Push/Pull with IO-Link; Output 2: PNP only; 150 mm (6 in) 4-pin M12 Pigtail QD
1最小包装量--
DF-G1-KS-Q5详情
Banner Engineering DF-G1-KS-Q5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN Rail
输出配置
IO-Link/PNP
感测方法
Plastic/Glass Fiber Optic
DF-G1-KS-Q5拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。