Banner Engineering DF-G2B-KD-Q5
- 收藏
- 对比
DF-G2B-KD-Q5
261-DF-G2B-KD-Q5
光学传感器 - 光电,工业
--
大陆
立即发货

DF-G2B-KD-Q5 - Banner Engineering DF-G2 Blue Beam High Speed Dual Display Fiber Amplifier; Range: Depends on Fiber; Input 10 - 30 V dc; Output: 1 PNP with IO-Link Communication; 1 PNP; Euro M12 4-pin 150 mm PVC Pigtail (803090)
1最小包装量--
DF-G2B-KD-Q5详情
Banner Engineering DF-G2B-KD-Q5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
导轨
类型
Dual Display Fiber Amplifier with IO Link
输出配置
PNP
感应距离
770 mm
感测方法
Plastic and Glass
DF-G2B-KD-Q5拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。