Banner Engineering DF-G2B-NS-Q7
- 收藏
- 对比
DF-G2B-NS-Q7
261-DF-G2B-NS-Q7
放大器
--
大陆
立即发货

DF-G2 Blue Beam High Speed Dual Display Fiber Amplifier; Range: Depends on fiber; Input 10-30 Vdc; Outputs: 1 NPN; Connection: Pico M8 4-pin Integral Connector
1最小包装量--
DF-G2B-NS-Q7详情
Banner Engineering DF-G2B-NS-Q7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN Rail
类型
Dual Display Fiber Amplifier
输出配置
NPN
感应距离
770 mm
感测方法
Plastic and Glass
DF-G2B-NS-Q7拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。