Banner Engineering DF-G2B-PS-Q7
- 收藏
- 对比
DF-G2B-PS-Q7
261-DF-G2B-PS-Q7
光学传感器 - 光电,工业
--
大陆
立即发货

DF-G2 Blue Beam High Speed Dual Display Fiber Amplifier; Range: Depends on fiber; Input 10-30 Vdc; Outputs: 1 PNP; Connection: Pico M8 4-pin Integral Connector
1最小包装量--
DF-G2B-PS-Q7详情
Banner Engineering DF-G2B-PS-Q7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
Mounting Styles
DIN Rail
类型
Dual Display Fiber Amplifier
应用
Board-to-Board
方向
底部入口
输出配置
PNP
感应距离
770 mm
感测方法
Plastic and Glass Fiber Optic
可燃性
94V-0
DF-G2B-PS-Q7拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。