Banner Engineering DF-G2G-NS-2M
- 收藏
- 对比
DF-G2G-NS-2M
261-DF-G2G-NS-2M
光学传感器 - 光电,工业
--
大陆
立即发货

DF-G2 Green Beam High Speed Dual Display Fiber Amplifier; Range: Depends on fiber; Input 10-30 Vdc; Outputs: 1 NPN; Connection: 4-conductor 2 m PVC cable
1最小包装量--
DF-G2G-NS-2M详情
Banner Engineering DF-G2G-NS-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN Rail
类型
Dual Display Fiber Amplifier
输出配置
NPN
感应距离
660 mm
感测方法
Plastic and Glass Fiber Optic
DF-G2G-NS-2M拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。