Banner Engineering DF-G2IR-NS-Q5
- 收藏
- 对比
DF-G2IR-NS-Q5
261-DF-G2IR-NS-Q5
放大器
--
大陆
立即发货

DF-G2 IR Beam High Speed Dual Display Fiber Amplifier; Range: Depends on fiber; Input 10-30 Vdc; Outputs: 1 NPN; Connection: Euro M12 4-pin 150 mm PVC Pigtail
1最小包装量--
DF-G2IR-NS-Q5详情
Banner Engineering DF-G2IR-NS-Q5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN Rail
类型
Dual Display Fiber Amplifier
输出配置
NPN
感应距离
2.1 m
感测方法
Plastic and Glass
DF-G2IR-NS-Q5拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。