注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4477.927521
10
¥4224.459924
100
¥3985.339552
500
¥3759.754296
1000
¥3546.938016
Banner Engineering EZA-TE-1050
- 收藏
- 对比
EZA-TE-1050
261-EZA-TE-1050
配件
--
大陆
立即发货

EZA-TE-1050 - Banner Engineering EZA-TE-1050 TUBULAR ENCLOSURE
--最小包装量--
¥
总价: ¥
EZA-TE-1050详情
Banner Engineering EZA-TE-1050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
EZA-T
厂商
Banner Engineering Corporation
Product Status
活跃
For Use With/Related Products
SLSXPXX-1050Q88
Cover Color
Clear
NEMA Rating
NEMA 4X
系列
EZA-TE
类型
Tubular Enclosure
子类别
Enclosures, Racks and Boxes
配件类型
Enclosure
产品类别
Enclosures, Boxes, & Cases
规格说明
-
知识产权评级
IP67
高度
1.354 m
长度
86.4 mm
EZA-TE-1050拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。