注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3676.707935
10
¥3468.59239
100
¥3272.256976
500
¥3087.034878
1000
¥2912.297054
Banner Engineering EZA-TE-450
- 收藏
- 对比
EZA-TE-450
261-EZA-TE-450
配件
--
大陆
立即发货

EZA-TE-450 - Banner Engineering EZA-TE-450 TUBULAR ENCLOSURE
--最小包装量--
¥
总价: ¥
EZA-TE-450详情
Banner Engineering EZA-TE-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
EZA-T
厂商
Banner Engineering Corporation
Product Status
活跃
For Use With/Related Products
SLSXPXX-450Q88
Cover Color
Clear
NEMA Rating
NEMA 4X
系列
EZA-TE
类型
Tubular Enclosure
子类别
Enclosures, Racks and Boxes
配件类型
Enclosure
产品类别
Enclosures, Boxes, & Cases
规格说明
-
知识产权评级
IP67
高度
744 mm
长度
86.4 mm
EZA-TE-450拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。