注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3847.181281
10
¥3629.416302
100
¥3423.977643
500
¥3230.167585
1000
¥3047.327911
Banner Engineering EZA-TE-750
- 收藏
- 对比
EZA-TE-750
261-EZA-TE-750
工业设备
--
大陆
立即发货

EZ-SCREEN: TUBULAR ENCLOSURE; MA
--最小包装量--
¥
总价: ¥
EZA-TE-750详情
Banner Engineering EZA-TE-750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Banner Engineering Corporation
Package
Bulk
Cover Color
Clear
NEMA Rating
NEMA 4X
系列
*
类型
Tubular Enclosure
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
知识产权评级
IP67
高度
1.024 m
长度
86.4 mm
EZA-TE-750拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation






哦! 它是空的。