Banner Engineering HLS27DGR1130C
- 收藏
- 对比
HLS27DGR1130C
261-HLS27DGR1130C
工业设备
--
大陆
立即发货

HLS27DGR1130C - Banner Engineering HLS27 Hazardous Location Dual Color Light Strip; Length: 1130 mm; Voltage: 12-30 V dc; Environmental Rating: IP66; IP67; Colors: Green (100 percent), Red (100 percent); 2m (6.5ft) ITC-ER 3-wire cable (805248)
1最小包装量--
HLS27DGR1130C详情
Banner Engineering HLS27DGR1130C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wavelength/Color Temperature
525 nm, 625 nm
照明颜色
Green, Red
发光二极管的数量
2 LED
产品
LED软灯条
HLS27DGR1130C拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。