Banner Engineering K30LOXXP
- 收藏
- 对比
K30LOXXP
261-K30LOXXP
面板指示器,指示灯
--
大陆
立即发货

K30LOXXP - Banner Engineering K30 Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 10-30 V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Orange; 2 m (6.5 ft) Cable (803523)
1最小包装量--
K30LOXXP详情
Banner Engineering K30LOXXP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable
Lens Shape
Dome
If - Forward Current
25 mA
系列
K30
终端样式
Wire
工作温度范围
- 40 C to + 50 C
照明颜色
Orange
产品
One-Color General-Purpose Indicators
K30LOXXP拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。