Banner Engineering K30LRXXPQTASK
- 收藏
- 对比
K30LRXXPQTASK
261-K30LRXXPQTASK
面板指示器,指示灯
--
大陆
立即发货

K30LRXXPQTASK - Banner Engineering K30 Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 10-30 V dc; Housing: Polycarbonate; IP67; Input: PNP; Color: Red; Euro 4-pin 457 mm (18 in) PVC Pigtail Connector (808086)
1最小包装量--
K30LRXXPQTASK详情
Banner Engineering K30LRXXPQTASK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Thread
Lens Shape
Dome
If - Forward Current
25 mA
系列
K30
终端样式
快速连接
工作温度范围
- 40 C to + 50 C
照明颜色
Red
产品
One-Color General-Purpose Indicators
K30LRXXPQTASK拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。