Banner Engineering K30LXRXP
- 收藏
- 对比
K30LXRXP
261-K30LXRXP
可堆叠塔式照明和元器件
--
大陆
立即发货

K30LXRXP - Banner Engineering K30 Series EZ-LIGHT: 1-Color General Purpose Indic; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red; 2 m (6.5 ft) cable
1最小包装量--
K30LXRXP详情
Banner Engineering K30LXRXP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable
Lens Shape
Dome
If - Forward Current
25 mA
系列
K30
终端样式
Wire
工作温度范围
- 40 C to + 50 C
照明颜色
Red
产品
One-Color General-Purpose Indicators
K30LXRXP拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。