Banner Engineering K50FLGRY2N
- 收藏
- 对比
K50FLGRY2N
261-K50FLGRY2N
可堆叠塔式照明和元器件
--
大陆
立即发货

K50FLGRY2N - Banner Engineering K50 Series EZ-LIGHT: 3-Color 7-Function Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; Input: NPN; Colors: Green Red Yellow; 2 m (6.5 ft) Cable
1最小包装量--
K50FLGRY2N详情
Banner Engineering K50FLGRY2N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Panel
Lens Shape
Dome
If - Forward Current
50 mA
系列
K50
终端样式
Wire
工作温度范围
-40 C to + 50 C
照明颜色
Green, Red, Yellow
产品
Indicators
K50FLGRY2N拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。