Banner Engineering K50LDGRYS1Q
- 收藏
- 对比
K50LDGRYS1Q
261-K50LDGRYS1Q
配件
--
大陆
立即发货

K50LDGRYS1Q - Banner Engineering K50 Modbus Series Daylight Visible 3-Color Indicator; Voltage: 12-30 V dc; Housing: Polycarbonate; IP67; Colors: Green Red Yellow; Euro 4-pin Quick-Disconnect (93515)
1最小包装量--
K50LDGRYS1Q详情
Banner Engineering K50LDGRYS1Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
基座安装
Product Status
活跃
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 40 C
Mounting Styles
Thread
类型
LED
应用
Board-to-Board
方向
Vertical
终端样式
快速连接
照明颜色
Green, Red, Yellow
产品
Indicators
可燃性
94V-0
知识产权评级
IP67, IP69K
K50LDGRYS1Q拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。