Banner Engineering K50LGRYPPB1
- 收藏
- 对比
K50LGRYPPB1
261-K50LGRYPPB1
可堆叠塔式照明和元器件
--
大陆
立即发货

K50LGRYPPB1 - Banner Engineering K50 Series EZ-LIGHT: 3-Color General Purpose Indic; Voltage: 18-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red Yellow ; 2 m (6.5 ft) cable push-button grey/blue dry contacts for wireless
1最小包装量--
K50LGRYPPB1详情
Banner Engineering K50LGRYPPB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
18 VDC to 30 VDC
Mounting Styles
Panel
Illuminated
Illuminated
系列
K50
类型
LED
子类别
开关配件
终端样式
Wire
产品类别
Beacons
照明颜色
Green, Red, Yellow
产品
Indicators
灯型
LED
特征
Momentary
知识产权评级
IP67
高度
43.7 mm
K50LGRYPPB1拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。