Banner Engineering K50LIGRWPQ
- 收藏
- 对比
K50LIGRWPQ
261-K50LIGRWPQ
无类别的
--
大陆
立即发货

K50LIGRWPQ - Banner Engineering K50LI Series EZ-LIGHT: 3-Color Hazardous Area Indicator; Protection Type: Ex ia - Intrinsically Safe; 8-30Vdc; Polycarbonate; IP67; PNP; Colors: Green Red White; Euro 4-pin Connector (94569)
1最小包装量--
K50LIGRWPQ详情
Banner Engineering K50LIGRWPQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
8 VDC to 30 VDC
Mounting Styles
Thread
终端样式
4-pin M12 Euro-Style
照明颜色
Green, Red, White
产品
Intrinsically Safe Indicators
知识产权评级
IP67, IP69K
K50LIGRWPQ拓展信息







哦! 它是空的。