Banner Engineering K50LIGRWPQP
- 收藏
- 对比
K50LIGRWPQP
261-K50LIGRWPQP
面板指示器,指示灯
--
大陆
立即发货

K50LIGRWPQP - Banner Engineering K50LI Series EZ-LIGHT: 3-Color Hazardous Area Indicator; Protection Type: Ex ia - Intrinsically Safe; Voltage: 8-30 V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red White; Euro 4-pin 150 mm (6 in) PVC Pigt
1最小包装量--
K50LIGRWPQP详情
Banner Engineering K50LIGRWPQP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Thread
Lens Shape
Dome
If - Forward Current
1 A
终端样式
快速连接
工作温度范围
- 40 C to + 50 C
照明颜色
Green, Red, Whire
产品
Intrinsically Safe Indicators
K50LIGRWPQP拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。