Banner Engineering K50LMRYXP
- 收藏
- 对比
K50LMRYXP
261-K50LMRYXP
无类别的
--
大陆
立即发货

K50LMRYXP - Banner Engineering K50LM Series EZ-LIGHT: 2-Color Hazardous Area Indicator; Protection Type: Ex mb_Ex ta; Voltage: 10-30 V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red Yellow; 2 m (6.5 ft) Cable (804573)
1最小包装量--
K50LMRYXP详情
Banner Engineering K50LMRYXP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
10 VDC to 30 VDC
Mounting Styles
Cable
终端样式
Wire
照明颜色
Red, Yellow
产品
General Purpose LED Indicator
知识产权评级
IP67, IP69K
K50LMRYXP拓展信息







哦! 它是空的。