Banner Engineering K80FLGRXPQ
- 收藏
- 对比
K80FLGRXPQ
261-K80FLGRXPQ
无类别的
--
大陆
立即发货

K80FLGRXPQ - Banner Engineering K80F Series EZ-LIGHT: 2-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red ; Euro-style Quick-Disconnect Connector
1最小包装量--
K80FLGRXPQ详情
Banner Engineering K80FLGRXPQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Thread
Lens Shape
Flat Disc
If - Forward Current
140 mA
终端样式
快速连接
工作温度范围
- 40 C to + 50 C
照明颜色
Green, Red
K80FLGRXPQ拓展信息







哦! 它是空的。