注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2319.497521
10
¥2188.20521
100
¥2064.344538
500
¥1947.494846
1000
¥1837.259287
Banner Engineering LAT-1-LS
- 收藏
- 对比
LAT-1-LS
261-LAT-1-LS
配件
--
大陆
立即发货

Laser Alignment Tool; Class 2 Laser; Visible Red; Mounting Clips Included For Ez-Screen Type 2
--最小包装量--
¥
总价: ¥
LAT-1-LS详情
Banner Engineering LAT-1-LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
33,5x29,5x13mm
Terminal
Solder
RoHS
有
Contact Current
16(4)A
Package
Box
厂商
Banner Engineering Corporation
Product Status
活跃
For Use With/Related Products
EZ-SCREEN Type 2 Series
For Use With
Class 2 Laser
系列
1550
注意
-
配件类型
校准工具
照明
-
规格说明
-
产品
激光对中工具
知识产权评级
IP40
LAT-1-LS拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。