Banner Engineering LMBPTL110F
- 收藏
- 对比
LMBPTL110F
261-LMBPTL110F
配件
--
大陆
立即发货

LMBPTL110F - Banner Engineering Bracket: For Use with PTL110; Surface Mount Flat Bracket; 300 Series Stainless Steel (Hardware Included) (806144)
1最小包装量--
LMBPTL110F详情
Banner Engineering LMBPTL110F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type of supply voltage
AC
Package
Box
Base Product Number
LMBPTL110
厂商
Banner Engineering Corporation
Product Status
活跃
For Use With/Related Products
PTL110 Series
系列
-
深度
60
配件类型
安装支架
宽度
35.6
高度
83
LMBPTL110F拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。