注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥488.138474
10
¥460.507998
100
¥434.441502
500
¥409.850473
1000
¥386.651394
Banner Engineering MBCC-312RA
- 收藏
- 对比
MBCC-312RA
261-MBCC-312RA
圆形电缆组件
--
大陆
立即发货

MBCC-312RA - Banner Engineering Mini-style Quick Disconnect Cable; 3 Pin Right Anglr Connector; 4 m (12 ft) in Length ; Nylon coupling nut
--最小包装量--
¥
总价: ¥
MBCC-312RA详情
Banner Engineering MBCC-312RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
3 Position
Connector End B
Wire
Connector End A
7/8 in
性别
Female
电缆长度
4 m
夹克颜色
Yellow
MBCC-312RA拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。