注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥541.051476
10
¥510.425921
100
¥481.533887
500
¥454.277253
1000
¥428.563447
Banner Engineering MQAC-450
- 收藏
- 对比
MQAC-450
261-MQAC-450
圆形电缆组件
--
大陆
立即发货

CORDSET 1/2 IN SINGLE ENDED; 4-P
--最小包装量--
¥
总价: ¥
MQAC-450详情
Banner Engineering MQAC-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Banner Engineering Corporation
Package
Bulk
Product Status
活跃
Connector End B
Wire
Connector End A Pin Count
4 Position
Connector End A
1/2 in
系列
*
性别
Female
电缆长度
15.5 m
夹克颜色
Black
MQAC-450拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering






哦! 它是空的。