Banner Engineering MQDC-350
- 收藏
- 对比
MQDC-350
261-MQDC-350
圆形电缆组件
--
大陆
立即发货

CORDSET 1/2 IN SINGLE ENDED; 3-P
1最小包装量--
MQDC-350详情
Banner Engineering MQDC-350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon 66
Contact Materials
Brass
Mounting
通孔
Package
Bulk
厂商
Banner Engineering Corporation
Product Status
活跃
系列
*
性别
Header
螺距
2.0000 mm
房屋颜色
Black
产品长度
10 mm
MQDC-350拓展信息
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering
Banner Engineering







哦! 它是空的。