Banner Engineering PKG4M-403-MQDEC-19861
- 收藏
- 对比
PKG4M-403-MQDEC-19861
261-PKG4M-403-MQDEC-19861
无类别的
--
大陆
立即发货

Cordset M8 Threaded To A-Code M12 Double Ended; 4-Pin Straight Female; 4-Pin Straight Male Connectors; 1.00 M (3.28 Ft) In Length; Black Pur Jacket, Nickel Plated Brass Nut /Banner Engineering PKG4M-403-MQDEC-19861
1最小包装量--
PKG4M-403-MQDEC-19861详情
Banner Engineering PKG4M-403-MQDEC-19861重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MZVW-15L20
Approvals
CE, cURus
Manufacturer
ILME
组成
Metallic
接头数量
None (Housing Only)
大小
49mm x 16mm
螺纹尺寸
M20
温度
-40-125 °C
PKG4M-403-MQDEC-19861拓展信息







哦! 它是空的。