Banner Engineering PKG5M-9
- 收藏
- 对比
PKG5M-9
261-PKG5M-9
光学传感器 - 光电,工业
--
大陆
立即发货

PKG5M-9 - Banner Engineering Pico-Style Quick Disconnect Cable; 5-Pin Straight Connector; 9 m (30 ft) in Length; Chome plated brass coupling nut (88665)
1最小包装量--
PKG5M-9详情
Banner Engineering PKG5M-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
5 Position
Connector End B
Wire
Connector End A
M8
性别
Female
电缆长度
9 m
夹克颜色
Black
PKG5M-9拓展信息
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation
Banner Engineering Corporation







哦! 它是空的。