Banner Engineering QS30EQ-12656
- 收藏
- 对比
QS30EQ-12656
261-QS30EQ-12656
无类别的
--
大陆
立即发货

World-Beam Qs30 Series: Emitter; With Potentiometer Range: 60 M; Input: 10-30 V Dc; Output: Not Applicable - No Outputs; Euro 5-Pin Quick Disconnect /Banner Engineering QS30EQ-12656
1最小包装量--
QS30EQ-12656详情
Banner Engineering QS30EQ-12656重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
DPD2T-M3SS-L6B5
Manufacturer
Barksdale Control Products
Seal
无
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC
QS30EQ-12656拓展信息







哦! 它是空的。